Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Cloth |
---|---|
Dimensions LxWxH (in) | 0.984 x 0.551 x 0.177 |
Dimensions LxWxH (mm) | 25 x 14 x 4.5 |
Frame Shape | Rectangular |
Height (mm) | 4.5 |
Impedance (Ohms) | 8 |
Length (mm) | 25 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 2 |
Mounting Style | Solder Pads |
Nominal Input (W) | 1.5 |
Resonance Freq. (Hz) | 750 |
S.P. Level (dB) | 94 (1.5 W / 0.1 m) |
Width (mm) | 14 |
Where can I find additional details, specifications and documents for a CDS-25148?
Additional datasheets, footprints and schematics for CDS-25148 are listed on our Part Details page. You can also find images and similar parts to CDS-25148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDS-25148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDS-25148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDS-25148 fall under?
The CDS-25148 is listed under audio > speakers > miniature-(10-mm~40-mm) > cds-25148.
Can I view similar or alternative parts?
You can view similar parts to CDS-25148 when available in the cds-25148 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDS-25148 you can contact the distributor directly for product support, shipping queries etc.
Is the CDS-25148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDS-25148 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CDS-25148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDS-25148 often in real-time on the comparison pages.
What if I can't find stock of CDS-25148?
You can fill out our help required form which you can use to request a quote for CDS-25148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.