Status: | Unknown |
---|---|
Series: | AVX MLCC |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, BX, 1210 [3225 Metric] | Avnet America |
Capacitance:0.1Μf | Newark Electronics |
CDR33 Series 1210 0.1 uF 50 V ▒10 % Tolerance SMT Military Ceramic Capacitor | Future Electronics |
MILITARY QPL CAPACITOR | Richardson RFPD |
CAP, 0.1µF, 50V, 10%, X7R, 1210 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a CDR33BX104AKSR?
Additional datasheets, footprints and schematics for CDR33BX104AKSR are listed on our Part Details page. You can also find images and similar parts to CDR33BX104AKSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR33BX104AKSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR33BX104AKSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR33BX104AKSR fall under?
The CDR33BX104AKSR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR33BX104AKSR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR33BX104AKSR you can contact the distributor directly for product support, shipping queries etc.
Is the CDR33BX104AKSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR33BX104AKSR have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Richardson RFPD and Farnell have stock available or on a lead time for CDR33BX104AKSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR33BX104AKSR often in real-time on the comparison pages.
What if I can't find stock of CDR33BX104AKSR?
You can fill out our help required form which you can use to request a quote for CDR33BX104AKSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.