Status: | Unknown |
---|---|
Series: | AVX MLCC |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, Cdr Series, 0.022 - F, - 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant: No |Kyocera Avx CDR32BX223AKWR | Newark Electronics |
CAP, 0.022µF, 50V, 10%, X7R, 1206 | element14 |
Where can I find additional details, specifications and documents for a CDR32BX223AKWR?
Additional datasheets, footprints and schematics for CDR32BX223AKWR are listed on our Part Details page. You can also find images and similar parts to CDR32BX223AKWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR32BX223AKWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR32BX223AKWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR32BX223AKWR fall under?
The CDR32BX223AKWR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR32BX223AKWR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR32BX223AKWR you can contact the distributor directly for product support, shipping queries etc.
Is the CDR32BX223AKWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR32BX223AKWR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CDR32BX223AKWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR32BX223AKWR often in real-time on the comparison pages.
What if I can't find stock of CDR32BX223AKWR?
You can fill out our help required form which you can use to request a quote for CDR32BX223AKWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.