Status: | Unknown |
---|---|
Series: | CDR-MIL-PRF-55681 |
RoHS: | Not Compliant |
Military qualified products |
Federal stock control number, CAGE CODE 2770A |
High reliability tested per MIL-PRF-55681 |
Applications |
---|
Avionic systems |
Sonar systems |
Satellite systems |
Datasheet |
---|
CDR-MIL-PRF-55681 |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
CDR |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
CAPACITOR CERAMIC MLCC SMD | Avnet America |
CAP, 47PF, 100V, 10%, C0G/NP0, 0805 | Farnell |
Where can I find additional details, specifications and documents for a CDR31BP470BKWSAJ?
Additional datasheets, footprints and schematics for CDR31BP470BKWSAJ are listed on our Part Details page. You can also find images and similar parts to CDR31BP470BKWSAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BP470BKWSAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BP470BKWSAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BP470BKWSAJ you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BP470BKWSAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BP470BKWSAJ have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for CDR31BP470BKWSAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BP470BKWSAJ often in real-time on the comparison pages.
What if I can't find stock of CDR31BP470BKWSAJ?
You can fill out our help required form which you can use to request a quote for CDR31BP470BKWSAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.