Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Capacitance Tolerance ± | ± 1% |
Capacitor Application | MIL-PRF |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
CAP, 330PF, 100V, 1%, C0G/NP0, 0805 | Farnell |
Where can I find additional details, specifications and documents for a CDR31BP331BFMSAJ?
Additional datasheets, footprints and schematics for CDR31BP331BFMSAJ are listed on our Part Details page. You can also find images and similar parts to CDR31BP331BFMSAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BP331BFMSAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BP331BFMSAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR31BP331BFMSAJ fall under?
The CDR31BP331BFMSAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR31BP331BFMSAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BP331BFMSAJ you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BP331BFMSAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BP331BFMSAJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CDR31BP331BFMSAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BP331BFMSAJ often in real-time on the comparison pages.
What if I can't find stock of CDR31BP331BFMSAJ?
You can fill out our help required form which you can use to request a quote for CDR31BP331BFMSAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.