Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 200MHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 310 |
Input Current | 5µA |
Input Type | LVTTL |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVTTL |
Supply Current | 80µA |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
High performance 1:10 clock buffer for general purpose applications with support up to 85C | Texas Instruments |
Ic, 1:10 Clock Driver Hp 24-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCVF310PW.?
Additional datasheets, footprints and schematics for CDCVF310PW. are listed on our Part Details page. You can also find images and similar parts to CDCVF310PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCVF310PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCVF310PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCVF310PW. fall under?
The CDCVF310PW. is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCVF310PW. when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCVF310PW. you can contact the distributor directly for product support, shipping queries etc.
Is the CDCVF310PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCVF310PW. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCVF310PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCVF310PW. often in real-time on the comparison pages.
What if I can't find stock of CDCVF310PW.?
You can fill out our help required form which you can use to request a quote for CDCVF310PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.