CDCVF2310PWR Clock Timing & Frequency Management by Texas Instruments

IC CLOCK BUFFER 200MHZ TSSOP-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Farnell
Farnell
from US$3.49
348
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.08
6,994
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.65
348
in stock
Buy Now
Logo for element14
element14
from US$3.10
348
in stock
Buy Now

Specifications

Clock IC Type Clock Buffer
Frequency 200MHz
No. of Outputs 10
Supply Current 80µA
Supply Voltage Range 2.3V to 3.6V
Digital IC Case Style TSSOP
No. of Pins 24

Alternative Descriptions

High performance 1:10 clock buffer for general purpose applications with support up to 105C | Texas Instruments
Ic, Clock Buffer, 200Mhz, Tssop-24 | Newark Electronics
IC, CLOCK BUFFER, 200MHZ, TSSOP-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDCVF2310PWR?

Additional datasheets, footprints and schematics for CDCVF2310PWR are listed on our Part Details page. You can also find images and similar parts to CDCVF2310PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDCVF2310PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCVF2310PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDCVF2310PWR fall under?

The CDCVF2310PWR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDCVF2310PWR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDCVF2310PWR you can contact the distributor directly for product support, shipping queries etc.

Is the CDCVF2310PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDCVF2310PWR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCVF2310PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDCVF2310PWR often in real-time on the comparison pages.

What if I can't find stock of CDCVF2310PWR?

You can fill out our help required form which you can use to request a quote for CDCVF2310PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay