Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Clock IC Type | Clock Buffer |
---|---|
Frequency | 200MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 304 |
Clock Frequency | 140MHz |
IC Generic Number | 304 |
Input Current | 5µA |
Input Type | TTL |
Logic Function Number | 304 |
Operating Temperature Range | -40°C to +85°C |
Output Type | CMOS |
Supply Current | 37mA |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
General purpose and PCI-X 1:4 LVCMOS clock buffer | Texas Instruments |
PCI - X clock buffer,CDCV304PW 140MHz | RS |
Ic, Clock Buffer, Smd, Tssop8, 304 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCV304PW?
Additional datasheets, footprints and schematics for CDCV304PW are listed on our Part Details page. You can also find images and similar parts to CDCV304PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCV304PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCV304PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCV304PW fall under?
The CDCV304PW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCV304PW when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCV304PW you can contact the distributor directly for product support, shipping queries etc.
Is the CDCV304PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCV304PW have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CDCV304PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCV304PW often in real-time on the comparison pages.
What if I can't find stock of CDCV304PW?
You can fill out our help required form which you can use to request a quote for CDCV304PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.