Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.48
|
26,555
in stock
|
Buy Now |
Clock IC Type | Clock Synthesiser |
---|---|
Frequency | 108MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 501 |
Input Type | LVCMOS |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVCMOS |
Supply Current | 26mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Type | Clock Generator / Buffer |
Clock driver with optional spread-spectrum clocking | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCS501PW?
Additional datasheets, footprints and schematics for CDCS501PW are listed on our Part Details page. You can also find images and similar parts to CDCS501PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCS501PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCS501PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCS501PW fall under?
The CDCS501PW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCS501PW when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCS501PW you can contact the distributor directly for product support, shipping queries etc.
Is the CDCS501PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCS501PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCS501PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCS501PW often in real-time on the comparison pages.
What if I can't find stock of CDCS501PW?
You can fill out our help required form which you can use to request a quote for CDCS501PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.