Clock IC Type | PLL Clock Driver |
---|---|
Frequency | 683.28MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61004 |
Input Current | 200mA |
Input Type | Crystal LVCMOS |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVCMOS LVDS LVPECL |
Supply Current | 180mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Type | Clock Generator |
1:4 ultra-low jitter crystal-in clock generator | Texas Instruments |
4x VCO Low-Jitter Clock Generator VQFN32 | RS |
Clock Gen, 1:4Ultra Lo Jitter, 32Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCM61004RHBT?
Additional datasheets, footprints and schematics for CDCM61004RHBT are listed on our Part Details page. You can also find images and similar parts to CDCM61004RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCM61004RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCM61004RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCM61004RHBT fall under?
The CDCM61004RHBT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCM61004RHBT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM61004RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCM61004RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCM61004RHBT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCM61004RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCM61004RHBT often in real-time on the comparison pages.
What if I can't find stock of CDCM61004RHBT?
You can fill out our help required form which you can use to request a quote for CDCM61004RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.