Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 2GHz |
No. of Outputs | 16Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Low jitter, 2-input selectable 1:16 universal-to-LVPECL buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCLVP1216RGZT?
Additional datasheets, footprints and schematics for CDCLVP1216RGZT are listed on our Part Details page. You can also find images and similar parts to CDCLVP1216RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVP1216RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVP1216RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVP1216RGZT fall under?
The CDCLVP1216RGZT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVP1216RGZT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVP1216RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVP1216RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVP1216RGZT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CDCLVP1216RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVP1216RGZT often in real-time on the comparison pages.
What if I can't find stock of CDCLVP1216RGZT?
You can fill out our help required form which you can use to request a quote for CDCLVP1216RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.