Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 2GHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | VQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low jitter, 2-input selectable 1:8 universal-to-LVPECL buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCLVP1208RHDT?
Additional datasheets, footprints and schematics for CDCLVP1208RHDT are listed on our Part Details page. You can also find images and similar parts to CDCLVP1208RHDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVP1208RHDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVP1208RHDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVP1208RHDT fall under?
The CDCLVP1208RHDT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVP1208RHDT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVP1208RHDT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVP1208RHDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVP1208RHDT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CDCLVP1208RHDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVP1208RHDT often in real-time on the comparison pages.
What if I can't find stock of CDCLVP1208RHDT?
You can fill out our help required form which you can use to request a quote for CDCLVP1208RHDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.