CDCLVP111VF Clock Timing & Frequency Management by Texas Instruments

CLOCK DIST 1:10 LVPECL BUF 32LQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The CDCLVP111 clock driver distributes one differential clock pair of LVPECL input, (CLK0, CLK1) to ten pairs of differential LVPECL clock (Q0, Q9) outputs with minimum skew for clock distribution. The CDCLVP111 can accept two clock sources into an input multiplexer. The CDCLVP111 is specifically designed for driving 50-Ω transmission lines. When an output pin is not used, leaving it open is recommended to reduce power consumption. If only one of the output pins from a differential pair is used, the other output pin must be identically terminated to 50 Ω. The VBB reference voltage output is used if singleended input operation is required. In this case, the VBB pin should be connected to CLK0 and bypassed to GND through a 10-nF capacitor. However, for high-speed performance up to 3.5 GHz, the differential mode is strongly recommended. The CDCLVP111 device is operation from –40°C to 85°C. EE for

Where to Buy

Prices starting from US$4.41

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$4.41
10,964
in stock
Buy Now

Specifications

Clock IC Type Clock Driver
Frequency 3.5GHz
No. of Outputs 10Outputs
Supply Voltage Min 2.375V
Supply Voltage Max 2.625V
Clock IC Case Style LQFP
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 111
Input Current 150mA
Input Type CML LVDS LVPECL SSTL
Operating Temperature Range -40°C to +85°C
Output Type LVPECL
Supply Current 380mA
Supply Voltage Range 2.375V to 2.625V
Termination Type Surface Mount Device

Alternative Descriptions

1:10 LVPECL buffer with selectable input | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDCLVP111VF?

Additional datasheets, footprints and schematics for CDCLVP111VF are listed on our Part Details page. You can also find images and similar parts to CDCLVP111VF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDCLVP111VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVP111VF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDCLVP111VF fall under?

The CDCLVP111VF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDCLVP111VF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVP111VF you can contact the distributor directly for product support, shipping queries etc.

Is the CDCLVP111VF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDCLVP111VF have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for CDCLVP111VF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDCLVP111VF often in real-time on the comparison pages.

What if I can't find stock of CDCLVP111VF?

You can fill out our help required form which you can use to request a quote for CDCLVP111VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay