Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CDCLVC1310 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Fanout Buffer |
Kit Contents | Eval Board CDCLVC1310 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fan-out Low Phase Noise LVCMOS Clock Signals Powered at 3.3V Single-ended/Differential I/P Clock |
CDCLVC1310 Evaluation Module | Texas Instruments |
Eval Mod, Clock Fanout Buffer | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCLVC1310-EVM?
Additional datasheets, footprints and schematics for CDCLVC1310-EVM are listed on our Part Details page. You can also find images and similar parts to CDCLVC1310-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVC1310-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVC1310-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVC1310-EVM fall under?
The CDCLVC1310-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CDCLVC1310-EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVC1310-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVC1310-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVC1310-EVM have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for CDCLVC1310-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVC1310-EVM often in real-time on the comparison pages.
What if I can't find stock of CDCLVC1310-EVM?
You can fill out our help required form which you can use to request a quote for CDCLVC1310-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.