Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 160MHz |
No. of Outputs | 3Outputs |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Clock IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Programmable 1-PLL VCXO clock synthesizer with 1.8-V LVCMOS outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCEL913PW?
Additional datasheets, footprints and schematics for CDCEL913PW are listed on our Part Details page. You can also find images and similar parts to CDCEL913PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCEL913PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCEL913PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCEL913PW fall under?
The CDCEL913PW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCEL913PW when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCEL913PW you can contact the distributor directly for product support, shipping queries etc.
Is the CDCEL913PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCEL913PW have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for CDCEL913PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCEL913PW often in real-time on the comparison pages.
What if I can't find stock of CDCEL913PW?
You can fill out our help required form which you can use to request a quote for CDCEL913PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.