CDCE925PW Clock Timing & Frequency Management by Texas Instruments

CLOCK SYNTHESIZER 160MHZ TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The CDCE925 and CDCEL925 are modular PLLbased low-cost, high-performance, programmable clock synthesizers, multipliers, and dividers. They generate up to five output clocks from a single input frequency. Each output can be programmed insystem for any clock frequency up to 230 MHz, using up to two independent configurable PLLs. The CDCEx925 has a separate output supply pin, VDDOUT, which is 1.8 V for CDCEL925 and 2.5 V to 3.3 V for CDCE925. The input accepts an external crystal or LVCMOS clock signal. In case of a crystal input, an on-chip load capacitor is adequate for most applications. The value of the load capacitor is programmable from 0 to 20 pF. Additionally, an on-chip VCXO is selectable which allows synchronization of the output frequency to an external control signal, that is, PWM signal.

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for Farnell
Farnell
from US$4.81
51
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.04
25,426
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.56
51
in stock
Buy Now
Logo for element14
element14
from US$5.70
51
in stock
Buy Now

Specifications

Clock IC Type Clock Synthesiser
Frequency 160MHz
No. of Outputs 5Outputs
Supply Voltage Min 1.7V
Supply Voltage Max 1.9V
Clock IC Case Style TSSOP
No. of Pins 16Pins
Product Range -

Alternative Descriptions

Programmable 2-PLL VCXO clock synthesizer with 2.5-V or 3.3-V LVCMOS outputs | Texas Instruments
Clock Synthesizer, 160Mhz, Tssop-16 | Newark Electronics
CLOCK SYNTHESIZER, 160MHZ, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDCE925PW?

Additional datasheets, footprints and schematics for CDCE925PW are listed on our Part Details page. You can also find images and similar parts to CDCE925PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDCE925PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE925PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDCE925PW fall under?

The CDCE925PW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDCE925PW when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE925PW you can contact the distributor directly for product support, shipping queries etc.

Is the CDCE925PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDCE925PW have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCE925PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDCE925PW often in real-time on the comparison pages.

What if I can't find stock of CDCE925PW?

You can fill out our help required form which you can use to request a quote for CDCE925PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay