CDCE706PWG4 Clock Timing & Frequency Management by Texas Instruments

CLOCK GENPROG 3PLL 300MHZ SMD 706

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Clock IC Type Clock Synthesiser Divider Multiplier
Frequency 300MHz
No. of Outputs 6Outputs
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Clock IC Case Style TSSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 706
IC Interface Type I2C
Input Current 5µA
Input Type Differential LVCMOS
Logic Function Number 706
Operating Temperature Range -40°C to +85°C
Output Type LVCMOS
Supply Current 90mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device
Type PLL Clock Synthesizer/Multiplier/Divider


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDCE706PWG4?

Additional datasheets, footprints and schematics for CDCE706PWG4 are listed on our Part Details page. You can also find images and similar parts to CDCE706PWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDCE706PWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE706PWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDCE706PWG4 fall under?

The CDCE706PWG4 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDCE706PWG4 when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE706PWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the CDCE706PWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDCE706PWG4 have stock available?

There is no stock from authorised distributors for CDCE706PWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDCE706PWG4 often in real-time on the comparison pages.

What if I can't find stock of CDCE706PWG4?

You can fill out our help required form which you can use to request a quote for CDCE706PWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay