Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$199.00
|
22
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CDCE62002 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Generator |
Kit Contents | Eval Module CDCE62002 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fully Integrated Synthesizer Output Frequencies 4.25 to 1.175GHz |
CDCE62002 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCE62002EVM?
Additional datasheets, footprints and schematics for CDCE62002EVM are listed on our Part Details page. You can also find images and similar parts to CDCE62002EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCE62002EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE62002EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCE62002EVM fall under?
The CDCE62002EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CDCE62002EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE62002EVM you can contact the distributor directly for product support, shipping queries etc.
Is the CDCE62002EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCE62002EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCE62002EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCE62002EVM often in real-time on the comparison pages.
What if I can't find stock of CDCE62002EVM?
You can fill out our help required form which you can use to request a quote for CDCE62002EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.