Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.69
|
5,685
in stock
|
Buy Now |
Clock IC Type | Clock Driver |
---|---|
Frequency | 100MHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 351 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 25mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Type | Clock |
1-line to 10-line 3.3-V clock driver with tri-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CDC351DB..?
Additional datasheets, footprints and schematics for CDC351DB.. are listed on our Part Details page. You can also find images and similar parts to CDC351DB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDC351DB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDC351DB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDC351DB.. fall under?
The CDC351DB.. is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDC351DB.. when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDC351DB.. you can contact the distributor directly for product support, shipping queries etc.
Is the CDC351DB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDC351DB.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDC351DB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDC351DB.. often in real-time on the comparison pages.
What if I can't find stock of CDC351DB..?
You can fill out our help required form which you can use to request a quote for CDC351DB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.