CDC329AD Clock Timing & Frequency Management by Texas Instruments

CLOCK DRIVER 80MHZ SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.90

Distributor Stock
Logo for Farnell
Farnell
from US$11.53
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.90
27,066
in stock
Buy Now
Logo for element14
element14
from US$11.64
-
Buy Now

Specifications

Clock IC Type Clock Driver
Frequency 80MHz
No. of Outputs 6Outputs
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Clock IC Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1-To-6 CMOS clock driver with selectable polarity | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDC329AD?

Additional datasheets, footprints and schematics for CDC329AD are listed on our Part Details page. You can also find images and similar parts to CDC329AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDC329AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDC329AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDC329AD fall under?

The CDC329AD is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDC329AD when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDC329AD you can contact the distributor directly for product support, shipping queries etc.

Is the CDC329AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDC329AD have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CDC329AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDC329AD often in real-time on the comparison pages.

What if I can't find stock of CDC329AD?

You can fill out our help required form which you can use to request a quote for CDC329AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay