Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899443-8,
55A0121-30-1/5 |
No distributors results available
Wire Color | Green, Brown |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Tin-Coated Copper |
Number of Strands | 7 |
Number of Conductors | 2 |
Conductor Diameter | .011in, .28mm |
Overall Outside Diameter | .048in, 1.27mm |
Strand Size | 38AWG |
Wire Size | 30AWG |
Voltage Rating | 600VAC |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | Spec 55 |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a CD75113001?
Additional datasheets, footprints and schematics for CD75113001 are listed on our Part Details page. You can also find images and similar parts to CD75113001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD75113001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD75113001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD75113001 fall under?
The CD75113001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CD75113001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD75113001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD75113001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD75113001 have stock available?
There is no stock from authorised distributors for CD75113001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD75113001 often in real-time on the comparison pages.
What if I can't find stock of CD75113001?
You can fill out our help required form which you can use to request a quote for CD75113001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.