Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
938
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
938
in stock
|
Buy Now | |
element14
from US$0.54
|
938
in stock
|
Buy Now | |
Micros
from US$0.38
|
739
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
138
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT86 |
---|---|
Logic Type | XOR |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7486, 7486 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HCT86 |
IC Generic Number | 74HCT86 |
Logic Function Number | 7486 |
Logic IC Function | Quadruple 2-Input Exclusive-OR Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 25mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
74Hct Cmos, 74Hct86, Dip14, 5.5V | Newark Electronics |
74HCT CMOS, 74HCT86, DIP14, 5.5V | element14 |
Quad 2-Input EX-OR Gate | Micros |
IC: digital | Transfer Multisort Elektronik |
4-ch, 2-input, 4.5-V to 5.5-V XOR (exclusive OR) gates with TTL-compatible CMOS inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT86E?
Additional datasheets, footprints and schematics for CD74HCT86E are listed on our Part Details page. You can also find images and similar parts to CD74HCT86E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT86E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT86E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT86E fall under?
The CD74HCT86E is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT86E when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT86E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT86E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT86E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for CD74HCT86E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT86E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT86E?
You can fill out our help required form which you can use to request a quote for CD74HCT86E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.