Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT597 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Standard |
Logic IC Family | 74HCT |
Logic IC Base Number | 74597, 74597 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 25MHz |
Input Current Max | 1µA |
Logic Function Number | 74597 |
Logic IC Function | 8-Bit Shift Register with Input Storage |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Logic, Shift Register 8Bit Hs, 16Dip | Newark Electronics |
High Speed CMOS Logic 8-Bit Shift Register with Input Storage | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT597E?
Additional datasheets, footprints and schematics for CD74HCT597E are listed on our Part Details page. You can also find images and similar parts to CD74HCT597E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT597E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT597E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT597E fall under?
The CD74HCT597E is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT597E when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT597E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT597E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT597E have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HCT597E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT597E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT597E?
You can fill out our help required form which you can use to request a quote for CD74HCT597E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.