Logic Family / Base Number | 74HCT4538 |
---|---|
Multivibrator Type | Retriggerable Monostable |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Propagation Delay | 23ns |
Logic IC Family | 74HCT |
Logic IC Base Number | 744538 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multivibrator, Mono, Dual, 23Ns, Dip-16 | Newark Electronics |
MULTIVIBRATOR, MONO, DUAL, 23NS, DIP-16 | element14 |
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT4538E?
Additional datasheets, footprints and schematics for CD74HCT4538E are listed on our Part Details page. You can also find images and similar parts to CD74HCT4538E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT4538E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT4538E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT4538E fall under?
The CD74HCT4538E is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT4538E when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT4538E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT4538E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT4538E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for CD74HCT4538E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT4538E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT4538E?
You can fill out our help required form which you can use to request a quote for CD74HCT4538E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.