CD74HCT4053PWR

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

Organise Price Comparison Results by
distributor space
Distributor Statistics for CD74HCT4053PWR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CD74HCT4053PWR
Details for Texas Instruments

CD74HCT4053PWR

High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs
Buy Directly from Texas Instruments (42884 in Stock)
$0.1200 per unit
Series Information for CD74HCT4053PWR - Texas Instruments

Features

  • feature
    Break-Before-Make Switching
  • feature
    CD54HC and CD74HC Types u2013 Operation Control Voltage: 2 V to 6 V u2013 Switch Voltage: 0 V to 10 V
  • feature
    CD54HCT and CD74HCT Types u2013 Operation Control Voltage: 4.5 V to 5.5 V u2013 Switch Voltage: 0 V to 10 V u2013 Direct LSTTL Input Logic Compatibility VIL = 0.8-V Max, VIH = 2-V Min u2013 CMOS Input Compatibility II u2264 1 u00b5A at VOL, VOH
  • feature
    Fast Switching and Propagation Speeds
  • feature
    Low Crosstalk Between Switches
  • feature
    Low ON-Resistance u2013 7-u03a9 Typical (VCC u2013 VEE = 4.5 V) u2013 40-u03a9 Typical (VCC u2013 VEE = 9 V)
  • feature
    On Products Compliant to MIL-PRF-38535,
  • feature
    Wide Analog Input Voltage Range: u00b15-V Maximum
  • feature
    Wide Operating Temperature Range: u201355u00b0C to +125u00b0C

Description

ANALOGUE MUX/DEMUX 3 CH 2:1 TSSOP-16
The CDx4HC405x and CDx4HCT405x devices are digitally controlled analog switches that use silicon gate CMOS technology to achieve operating speeds similar to LSTTL with the low-power consumption of standard CMOS integrated circuits. These analog multiplexers and demultiplexers control analog voltages that may vary across the voltage supply range (for example, VCC to VEE). They are bidirectional switches that allow any analog input to be used as an output and vice versa. The switches have low ON resistance and low OFF leakages. In addition, all these devices have an enable control that, when high, disables all switches to their OFF state.

Specifications

Multiplexer Configuration:
2
No. of Circuits:
3Circuits
On State Resistance Max:
130ohm
Supply Voltage Range:
4.5V to 5.5V
Analogue Multiplexer Case:
TSSOP
No. of Pins:
16Pins
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Analog Multiplexer Triple 2:1 16-Pin TSSOP T/R

Avnet America product

Avnet Europe

Analog Multiplexer Triple 2:1 16-Pin TSSOP T/R

Avnet Europe product

Texas Instruments

High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs

Texas Instruments product