CD74HCT365E Logic by Texas Instruments

LOGIC BUFF/DVR TRI-ST HEX 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.35
972
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for element14
element14
from US$0.76
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
-
Buy Now

Specifications

Logic Family / Base Number 74HCT365
Logic Device Type Buffer Non Inverting
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74HCT
Logic IC Base Number 74365, 74365
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74365
Logic IC Function Hex Non-Inverting Buffer / Line Driver with 3-State Outputs
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
16 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD74HCT365E. | Newark Electronics
6-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT365E?

Additional datasheets, footprints and schematics for CD74HCT365E are listed on our Part Details page. You can also find images and similar parts to CD74HCT365E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT365E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT365E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT365E fall under?

The CD74HCT365E is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT365E when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT365E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT365E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT365E have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HCT365E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT365E often in real-time on the comparison pages.

What if I can't find stock of CD74HCT365E?

You can fill out our help required form which you can use to request a quote for CD74HCT365E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay