CD74HCT32M Logic by Texas Instruments

74HCT CMOS SMD 74HCT32 SOIC14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Farnell
Farnell
from US$1.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
-
Buy Now
Logo for element14
element14
from US$1.21
-
Buy Now

Specifications

Logic Family / Base Number 74HCT32
Logic Type OR
Output Current 4mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HCT
Logic IC Base Number 7432, 7432
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HCT32
Logic Function Number 32
Logic IC Function Quadruple 2-Input Positive OR Gate
No. of Gates 4
Operating Temperature Range -55°C to +125°C
Output Current Max 25mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

74Hct Cmos, Smd, 74Hct32, Soic14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT32M?

Additional datasheets, footprints and schematics for CD74HCT32M are listed on our Part Details page. You can also find images and similar parts to CD74HCT32M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT32M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT32M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT32M fall under?

The CD74HCT32M is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT32M when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT32M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT32M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT32M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HCT32M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT32M often in real-time on the comparison pages.

What if I can't find stock of CD74HCT32M?

You can fill out our help required form which you can use to request a quote for CD74HCT32M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay