Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.20
|
11,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
448
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT259 |
---|---|
Latch Type | Addressable |
IC Output Type | Standard |
Propagation Delay | 16ns |
Output Current | 4mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74HCT |
Logic IC Base Number | 74259, 74259 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT259 |
Logic Function Number | 74259 |
Logic IC Function | 8bit Addressable Latch |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
High Speed CMOS Logic 8-Bit Addressable Latch | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
8Bit Adressable Latch DIP16 | Schukat Electronic |
74Hct Cmos, 74Hct259, Dip16, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HCT259E?
Additional datasheets, footprints and schematics for CD74HCT259E are listed on our Part Details page. You can also find images and similar parts to CD74HCT259E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT259E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT259E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT259E fall under?
The CD74HCT259E is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT259E when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT259E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT259E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT259E have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for CD74HCT259E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT259E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT259E?
You can fill out our help required form which you can use to request a quote for CD74HCT259E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.