CD74HCT253M Semiconductors - ICs by Texas Instruments

IC LOGIC DUAL 4-IN MUX 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74HCT253
Logic Type Multiplexer
No. of Channels 2Channels
Line Configuration 4
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 16Pins
Logic IC Family 74HCT
Logic IC Base Number 74253, 74253
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74253
Logic IC Function Dual 4-Input Multiplexer
Operating Temperature Range -55°C to +125°C
Ratio 4
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT253M?

Additional datasheets, footprints and schematics for CD74HCT253M are listed on our Part Details page. You can also find images and similar parts to CD74HCT253M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT253M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT253M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT253M fall under?

The CD74HCT253M is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT253M when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT253M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT253M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT253M have stock available?

There is no stock from authorised distributors for CD74HCT253M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT253M often in real-time on the comparison pages.

What if I can't find stock of CD74HCT253M?

You can fill out our help required form which you can use to request a quote for CD74HCT253M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay