Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
443
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
443
in stock
|
Buy Now | |
element14
from US$0.53
|
443
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
296
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
165
in stock
|
Buy Now | |
Texas Instruments
from US$0.31
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT193 |
---|---|
Counter Type | Presettable Binary Synchronous Up / Down |
Clock Frequency | 22MHz |
Count Maximum | 16 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74193, 74193 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency Max | 29MHz |
Logic Function Number | 74193 |
Logic IC Function | Presettable Synchronous 4-Bit Binary Up / Down Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Logic, Sync 4Bit Up/Dn Cntr, 16Dip | Newark Electronics |
LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP | element14 |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD74HCT193E Up / Down Binary Counter | Rapid Electronics |
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters with Asynchronous Reset | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT193E?
Additional datasheets, footprints and schematics for CD74HCT193E are listed on our Part Details page. You can also find images and similar parts to CD74HCT193E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT193E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT193E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT193E fall under?
The CD74HCT193E is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT193E when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT193E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT193E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT193E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for CD74HCT193E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT193E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT193E?
You can fill out our help required form which you can use to request a quote for CD74HCT193E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.