CD74HCT137MT Logic by Texas Instruments

LOGIC 3-8 LINE DECODER/DEMUX 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74HCT137
Logic Type Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74HCT
Logic IC Base Number 74137, 74137
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
IC Applications Data Routing Memory Address Decoding
Logic Function Number 74137
Logic IC Function 3-to-8 Line Decoder / Demultiplexer with Address Latches
Operating Temperature Range -55°C to +125°C
Ratio 3
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT137MT?

Additional datasheets, footprints and schematics for CD74HCT137MT are listed on our Part Details page. You can also find images and similar parts to CD74HCT137MT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT137MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT137MT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT137MT fall under?

The CD74HCT137MT is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT137MT when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT137MT you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT137MT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT137MT have stock available?

There is no stock from authorised distributors for CD74HCT137MT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT137MT often in real-time on the comparison pages.

What if I can't find stock of CD74HCT137MT?

You can fill out our help required form which you can use to request a quote for CD74HCT137MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay