New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
CD74HCT123E
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
CD74HCT123E
Loading...
Loading Results for
CD74HCT123E
Details for
CD74HCT123E
by
Texas Instruments
Semiconductors - ICs
>
Logic
>
Multivibrators
CD74HCT123E
Buy Directly from Texas Instruments
(9602 in stock)
$0.1490
BUY DIRECT
74HCT CMOS 74HCT123 DIP16 5.5V
PCB Footprint
CD74HCT123E by Texas Instruments
74HCT CMOS 74HCT123 DIP16 5.5V
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Logic Family / Base Number:
74HCT123
Multivibrator Type:
Retriggerable Monostable
Output Current:
4mA
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Logic Case Style:
DIP
No. of Pins:
16Pins
Propagation Delay:
25ns
Logic IC Family:
74HCT
Logic IC Base Number:
74123, 74123
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
74
Fall Time tf:
400ns
IC Generic Number:
74HCT123
Logic Function Number:
74123
Logic IC Function:
Dual Retriggerable Monostable Multivibrator with Reset
No. of Gates:
2
No. of Inputs:
2
Operating Temperature Range:
-55°C to +125°C
Rise Time:
400ns
Supply Voltage Range:
4.5V to 5.5V
Termination Type:
Through Hole
Alternate Descriptions
Monostable Multivibrator Dual 16-Pin PDIP Tube
Avnet America
IC: digital; monostable, multivibrator; Channels:2; CMOS; THT
Transfer Multisort Elektronik
Dual Retrigger 1Shots DIP16
Schukat Electronic
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
Texas Instruments
Multivibrator [Texas Instruments] CD74HCT123E Multivibrator
Distrelec