CD74HCT08E Logic by Texas Instruments

74HCT CMOS 74HCT08 DIP14 5.5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Micros
Micros
from US$0.28
575
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.30
445
in stock
Buy Now
Logo for element14
element14
from US$0.67
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.20
-
Buy Now

Specifications

Logic Family / Base Number 74HCT08
Logic Type AND
Output Current 4mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74HCT
Logic IC Base Number 7408, 7408
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HCT08
Logic Function Number 7408
Logic IC Function Quadruple 2-Input AND Gate
No. of Gates 4
Operating Temperature Range -55°C to +125°C
Output Current Max 25mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Quad 2-Input AND Gate | Micros
IC: digital | Transfer Multisort Elektronik
4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT08E?

Additional datasheets, footprints and schematics for CD74HCT08E are listed on our Part Details page. You can also find images and similar parts to CD74HCT08E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT08E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT08E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT08E fall under?

The CD74HCT08E is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT08E when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT08E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT08E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT08E have stock available?

Authorised distributors including Micros, Transfer Multisort Elektronik, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HCT08E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT08E often in real-time on the comparison pages.

What if I can't find stock of CD74HCT08E?

You can fill out our help required form which you can use to request a quote for CD74HCT08E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay