CD74HC86MT Logic by Texas Instruments

LOGIC XOR QUAD SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74HC86
Logic Type XOR
Output Current 5.2mA
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74HC
Logic IC Base Number 7486
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC86MT?

Additional datasheets, footprints and schematics for CD74HC86MT are listed on our Part Details page. You can also find images and similar parts to CD74HC86MT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC86MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC86MT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC86MT fall under?

The CD74HC86MT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74HC86MT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC86MT you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC86MT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC86MT have stock available?

There is no stock from authorised distributors for CD74HC86MT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC86MT often in real-time on the comparison pages.

What if I can't find stock of CD74HC86MT?

You can fill out our help required form which you can use to request a quote for CD74HC86MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay