Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
75
in stock
|
Buy Now | |
Texas Instruments
from US$0.42
|
22,100
in stock
|
Buy Now | |
CoreStaff
from US$0.60
|
683
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
534
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now |
Logic Family / Base Number | 74HC85 |
---|---|
Comparator Type | Magnitude |
No. of Channels | 4Channels |
No. of Bits | 4bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 7485, 7485 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7485 |
Logic IC Function | 4-Bit Magnitude Comparator |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
4-Bit Magnitude Comparator | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
4-Bit Magnitude Comparator CD74HC85E | RS |
Ic, Logic, Comparatr Hs 4Bit, 16Dip | Newark Electronics |
IC, LOGIC, COMPARATR HS 4BIT, 16DIP | element14 |
Where can I find additional details, specifications and documents for a CD74HC85E?
Additional datasheets, footprints and schematics for CD74HC85E are listed on our Part Details page. You can also find images and similar parts to CD74HC85E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC85E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC85E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC85E fall under?
The CD74HC85E is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to CD74HC85E when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC85E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC85E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC85E have stock available?
Authorised distributors including Texas Instruments, CoreStaff, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for CD74HC85E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC85E often in real-time on the comparison pages.
What if I can't find stock of CD74HC85E?
You can fill out our help required form which you can use to request a quote for CD74HC85E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.