CD74HC74M Logic by Texas Instruments

IC 74HC CMOS SMD 74HC74 SOIC14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$1.06
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
972
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.54
601
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
-
Buy Now
Logo for element14
element14
from US$1.13
-
Buy Now

Specifications

Logic Family / Base Number 74HC74
Flip-Flop Type D
Propagation Delay 14ns
Frequency 50MHz
Output Current 5.2mA
Logic Case Style SOIC
No. of Pins 14Pins
Trigger Type Positive Edge
IC Output Type Complementary
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 7474, 7474
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HC74
Logic Function Number 7474
Logic IC Function Dual D-Type Flip-Flop with Set and Reset
No. of Gates 2
No. of Inputs 2
Operating Temperature Range -55°C to +125°C
Supply Voltage 5V
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
IC, 74HC CMOS, SMD, 74HC74, SOIC14 | Farnell
Ic, 74Hc Cmos, Smd, 74Hc74, Soic14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC74M?

Additional datasheets, footprints and schematics for CD74HC74M are listed on our Part Details page. You can also find images and similar parts to CD74HC74M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC74M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC74M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC74M fall under?

The CD74HC74M is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to CD74HC74M when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC74M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC74M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC74M have stock available?

Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for CD74HC74M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC74M often in real-time on the comparison pages.

What if I can't find stock of CD74HC74M?

You can fill out our help required form which you can use to request a quote for CD74HC74M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay