Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Logic Family / Base Number | 74HC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 14ns |
Frequency | 50MHz |
Output Current | 5.2mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7474 |
Logic Function Number | 7474 |
Logic IC Function | Dual D Flip-Flop with Set and Reset Positive-Edge Trigger |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
High Speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Flip-Flop, 2 Circuits | Newark Electronics |
IC, FLIP-FLOP, 2 CIRCUITS | element14 |
Where can I find additional details, specifications and documents for a CD74HC74E?
Additional datasheets, footprints and schematics for CD74HC74E are listed on our Part Details page. You can also find images and similar parts to CD74HC74E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC74E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC74E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC74E fall under?
The CD74HC74E is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74HC74E when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC74E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC74E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC74E have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CD74HC74E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC74E often in real-time on the comparison pages.
What if I can't find stock of CD74HC74E?
You can fill out our help required form which you can use to request a quote for CD74HC74E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.