CD74HC7046AM Clock Timing & Frequency Management by Texas Instruments

LOGIC PLL W/VCO/LOCK DETECT 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for RS
RS
from US$2.01
15
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.26
1
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.08
-
Buy Now

Specifications

PLL Type Frequency Synthesis
Frequency 38MHz
No. of Pins 16Pins
PLL Case Style SOIC
Supply Voltage Min 2V
Supply Voltage Max 6V
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Case Style SOIC
Logic Function Number 747046
Logic IC Base Number 747046
Logic IC Function Phase-Locked Loop with VCO and Lock Detector
Logic Type Phase Locked Loop
Operating Temperature Range -55°C to +125°C
Supply Current 8µA
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

PLL Single 12MHz to 18MHz 16-Pin SOIC | RS
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC7046AM?

Additional datasheets, footprints and schematics for CD74HC7046AM are listed on our Part Details page. You can also find images and similar parts to CD74HC7046AM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC7046AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC7046AM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC7046AM fall under?

The CD74HC7046AM is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to CD74HC7046AM when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC7046AM you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC7046AM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC7046AM have stock available?

Authorised distributors including RS, Chip One Stop and Texas Instruments have stock available or on a lead time for CD74HC7046AM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC7046AM often in real-time on the comparison pages.

What if I can't find stock of CD74HC7046AM?

You can fill out our help required form which you can use to request a quote for CD74HC7046AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay