Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1,900
in stock
|
Buy Now | |
element14
from US$0.29
|
929
in stock
|
Buy Now | |
Farnell
from US$0.25
|
929
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Texas Instruments
from US$0.20
|
-
|
Buy Now |
Logic Family / Base Number | 74HC4520 |
---|---|
Counter Type | Binary Synchronous |
Clock Frequency | 60MHz |
Count Maximum | 8 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744520, 744520 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 744520 |
Logic IC Function | Dual Binary Up-Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
LOGIC, DUAL BINARY, UP-COUNTER, 16DIP | element14 |
Dual 4Bit Binary Counter DIP16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Counter/Divider Dual 4-Bit Binary UP | RS |
Logic, Dual Binary, Up-Counter, 16Dip | Newark Electronics |
High Speed CMOS Logic Dual Binary Up-Counters | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4520E?
Additional datasheets, footprints and schematics for CD74HC4520E are listed on our Part Details page. You can also find images and similar parts to CD74HC4520E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4520E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4520E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4520E fall under?
The CD74HC4520E is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4520E when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4520E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4520E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4520E have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for CD74HC4520E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4520E often in real-time on the comparison pages.
What if I can't find stock of CD74HC4520E?
You can fill out our help required form which you can use to request a quote for CD74HC4520E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.