CD74HC4518E Logic by Texas Instruments

LOGIC DUAL BCD UP-COUNTER 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$1.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.54
-
Buy Now
Logo for element14
element14
from US$1.64
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.68
-
Buy Now

Specifications

Logic Family / Base Number 74HC4518
Counter Type BCD Up
Clock Frequency 60MHz
Count Maximum 9
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 744518, 744518
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Clock Frequency Max 35MHz
Logic Function Number 744518
Logic IC Function Dual BCD Up-Counter
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

Logic, Dual Bcd Up-Counter, 16Dip | Newark Electronics
High Speed CMOS Logic Dual BCD Up-Counter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC4518E?

Additional datasheets, footprints and schematics for CD74HC4518E are listed on our Part Details page. You can also find images and similar parts to CD74HC4518E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC4518E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4518E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC4518E fall under?

The CD74HC4518E is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to CD74HC4518E when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4518E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC4518E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC4518E have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HC4518E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC4518E often in real-time on the comparison pages.

What if I can't find stock of CD74HC4518E?

You can fill out our help required form which you can use to request a quote for CD74HC4518E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay