Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74HC4514 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Outputs | 16Outputs |
Logic Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744514, 744514 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 744514 |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a CD74HC4514EN?
Additional datasheets, footprints and schematics for CD74HC4514EN are listed on our Part Details page. You can also find images and similar parts to CD74HC4514EN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4514EN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4514EN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4514EN fall under?
The CD74HC4514EN is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4514EN when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4514EN you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4514EN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4514EN have stock available?
There is no stock from authorised distributors for CD74HC4514EN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4514EN often in real-time on the comparison pages.
What if I can't find stock of CD74HC4514EN?
You can fill out our help required form which you can use to request a quote for CD74HC4514EN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.