CD74HC4511PWT Logic by Texas Instruments

LOGIC BCD-7 LATCH/DECO/DRVR 16TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.26
3
in stock
Buy Now

Specifications

Logic Family / Base Number 74HC4511
Logic Type BCD to 7 Segment Decoder / Driver / Latch
No. of Outputs 7Outputs
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 744511, 744511
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 744511
Logic IC Function BCD-to-7 Segment Latch / Decoder / Driver
Operating Temperature Range -55°C to +125°C
Output Current 4mA
Propagation Delay 51ns
Supply Voltage Range 2V to 6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC4511PWT?

Additional datasheets, footprints and schematics for CD74HC4511PWT are listed on our Part Details page. You can also find images and similar parts to CD74HC4511PWT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC4511PWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4511PWT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC4511PWT fall under?

The CD74HC4511PWT is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to CD74HC4511PWT when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4511PWT you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC4511PWT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC4511PWT have stock available?

Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for CD74HC4511PWT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC4511PWT often in real-time on the comparison pages.

What if I can't find stock of CD74HC4511PWT?

You can fill out our help required form which you can use to request a quote for CD74HC4511PWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay