CD74HC4067M Semiconductors - ICs by Texas Instruments

LOGIC MUX/DEMUX ANALOG HS 24SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.63
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for element14
element14
from US$0.49
-
Buy Now

Specifications

Multiplexer Configuration 16
No. of Circuits 1Circuits
On State Resistance Max 90ohm
Supply Voltage Range 2V to 6V
Analogue Multiplexer Case SOIC
No. of Pins 24Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Case Style SOIC
Supply Current 8µA
Termination Type Surface Mount Device

Alternative Descriptions

Logic, Mux/Demux Analog Hs, 24Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC4067M?

Additional datasheets, footprints and schematics for CD74HC4067M are listed on our Part Details page. You can also find images and similar parts to CD74HC4067M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC4067M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4067M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC4067M fall under?

The CD74HC4067M is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to CD74HC4067M when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4067M you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC4067M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC4067M have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC4067M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC4067M often in real-time on the comparison pages.

What if I can't find stock of CD74HC4067M?

You can fill out our help required form which you can use to request a quote for CD74HC4067M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay