CD74HC4067E Semiconductors - ICs by Texas Instruments

LOGIC MUX/DEMUX ANALOG HS 24DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Multiplexer Configuration 16
No. of Circuits 1Circuits
On State Resistance Max 80ohm
Supply Voltage Range 2V to 6V
Analogue Multiplexer Case DIP
No. of Pins 24Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Case Style DIP
Supply Current 8µA
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC4067E?

Additional datasheets, footprints and schematics for CD74HC4067E are listed on our Part Details page. You can also find images and similar parts to CD74HC4067E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC4067E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4067E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC4067E fall under?

The CD74HC4067E is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to CD74HC4067E when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4067E you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC4067E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC4067E have stock available?

There is no stock from authorised distributors for CD74HC4067E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC4067E often in real-time on the comparison pages.

What if I can't find stock of CD74HC4067E?

You can fill out our help required form which you can use to request a quote for CD74HC4067E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay