Logic Family / Base Number | 74HC4060 |
---|---|
Counter Type | Binary |
Clock Frequency | 35MHz |
Count Maximum | 14 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744060, 744060 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 744060 |
Logic IC Function | 14-Stage Binary Counter with Oscillator |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Logic, 14-Stage Bin Counter, 16Dip | Newark Electronics |
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4060E?
Additional datasheets, footprints and schematics for CD74HC4060E are listed on our Part Details page. You can also find images and similar parts to CD74HC4060E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4060E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4060E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4060E fall under?
The CD74HC4060E is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4060E when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4060E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4060E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4060E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD74HC4060E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4060E often in real-time on the comparison pages.
What if I can't find stock of CD74HC4060E?
You can fill out our help required form which you can use to request a quote for CD74HC4060E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.