CD74HC4053PWR Semiconductors - ICs by Texas Instruments

ANALOGUE MUX/DEMUX TRIPLE 2:1 TSSOP16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The CDx4HC405x and CDx4HCT405x devices are digitally controlled analog switches that use silicon gate CMOS technology to achieve operating speeds similar to LSTTL with the low-power consumption of standard CMOS integrated circuits. These analog multiplexers and demultiplexers control analog voltages that may vary across the voltage supply range (for example, VCC to VEE). They are bidirectional switches that allow any analog input to be used as an output and vice versa. The switches have low ON resistance and low OFF leakages. In addition, all these devices have an enable control that, when high, disables all switches to their OFF state.

Prices starting from US$0.10


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$0.14
5,532
Buy Now
Logo for Texas Instruments Texas Instruments US$0.10
780
Buy Now
Logo for Schukat Electronic Schukat Electronic US$0.23
700
Buy Now
Logo for Newark Electronics Newark Electronics US$0.34
280
Buy Now
Logo for element14 element14 US$0.16
280
Buy Now
Logo for Farnell Farnell US$0.15
280
Buy Now
View Full Pricing & Stock Comparison

Specifications

Multiplexer Configuration 2
No. of Circuits 3Circuits
On State Resistance Max 130ohm
Supply Voltage Range 2V to 6V
Analogue Multiplexer Case TSSOP
No. of Pins 16Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

High Speed CMOS 3x2-Ch MUX 16-Pin TSSOP | RS
5-V, 2:1 (SPDT) 3-channel analog switch | Texas Instruments
3x 2 Channel Analog MUX TSSOP16 | Schukat Electronic
Analog Mux/Dmux, Tri 2 X 1, Tssop-16 | Newark Electronics
ANALOG MUX/DMUX, TRI 2 X 1, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HC4053PWR?

Additional datasheets, footprints and schematics for CD74HC4053PWR are listed on our Part Details page. You can also find images and similar parts to CD74HC4053PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HC4053PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4053PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HC4053PWR fall under?

The CD74HC4053PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to CD74HC4053PWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4053PWR you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HC4053PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HC4053PWR have stock available?

Authorised distributors including RS, Chip One Stop, Texas Instruments, Schukat Electronic and Newark Electronics have stock available or on a lead time for CD74HC4053PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HC4053PWR often in real-time on the comparison pages.

What if I can't find stock of CD74HC4053PWR?

You can fill out our help required form which you can use to request a quote for CD74HC4053PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay