Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 130ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Speed CMOS Diff 4-Ch MUX 16P TSSOP | RS |
IC: digital | Transfer Multisort Elektronik |
5-V, 4:1 differential, 1-channel analog mutliplexer | Texas Instruments |
Analog Mux/Dmux, Dual 4 X 1, Tssop16 | Newark Electronics |
ANALOG MUX/DMUX, DUAL 4 X 1, TSSOP16 | element14 |
Where can I find additional details, specifications and documents for a CD74HC4052PWR?
Additional datasheets, footprints and schematics for CD74HC4052PWR are listed on our Part Details page. You can also find images and similar parts to CD74HC4052PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4052PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4052PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4052PWR fall under?
The CD74HC4052PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4052PWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4052PWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4052PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4052PWR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for CD74HC4052PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4052PWR often in real-time on the comparison pages.
What if I can't find stock of CD74HC4052PWR?
You can fill out our help required form which you can use to request a quote for CD74HC4052PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.