Options for Price Comparison
Distributor Statistics for CD74HC4052PW
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for CD74HC4052PW
Details for CD74HC4052PW by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX
CD74HC4052PW
Buy Directly from Texas Instruments (4650 in stock) $0.1500
LOGIC ANALOG MUX/DEMUX HS 16TSSOP
CD74HC4052PW image

CD74HC4052PW by Texas Instruments

LOGIC ANALOG MUX/DEMUX HS 16TSSOP
Features
Break-Before-Make Switching
CD54HC and CD74HC Types u2013 Operation Control Voltage: 2 V to 6 V u2013 Switch Voltage: 0 V to 10 V
CD54HCT and CD74HCT Types u2013 Operation Control Voltage: 4.5 V to 5.5 V u2013 Switch Voltage: 0 V to 10 V u2013 Direct LSTTL Input Logic Compatibility VIL = 0.8-V Max, VIH = 2-V Min u2013 CMOS Input Compatibility II u2264 1 u00b5A at VOL, VOH
Fast Switching and Propagation Speeds
Low Crosstalk Between Switches
Low ON-Resistance u2013 7-u03a9 Typical (VCC u2013 VEE = 4.5 V) u2013 40-u03a9 Typical (VCC u2013 VEE = 9 V)
On Products Compliant to MIL-PRF-38535,
Wide Analog Input Voltage Range: u00b15-V Maximum
Wide Operating Temperature Range: u201355u00b0C to +125u00b0C
Part Information
CD74HC4052PW image
RoHS Compliant
Description
The CDx4HC405x and CDx4HCT405x devices are digitally controlled analog switches that use silicon gate CMOS technology to achieve operating speeds similar to LSTTL with the low-power consumption of standard CMOS integrated circuits. These analog multiplexers and demultiplexers control analog voltages that may vary across the voltage supply range (for example, VCC to VEE). They are bidirectional switches that allow any analog input to be used as an output and vice versa. The switches have low ON resistance and low OFF leakages. In addition, all these devices have an enable control that, when high, disables all switches to their OFF state.
Specifications
Multiplexer Configuration:
4
No. of Circuits:
2Circuits
On State Resistance Max:
80ohm
Supply Voltage Range:
2V to 6V
Analogue Multiplexer Case:
TSSOP
No. of Pins:
16Pins
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Analogue Switch Case Style:
TSSOP
Logic Case Style:
TSSOP
Logic Function Number:
744052
Logic IC Base Number:
744052
Logic IC Function:
Differential 4-Channel Analog Multiplexer / Demultiplexer
Logic Type:
Analogue Multiplexer / Demultiplexer
Operating Temperature Range:
-55°C to +125°C
Supply Current:
16µA
Supply Voltage Max:
6V
Supply Voltage Min:
2V
Termination Type:
Surface Mount Device
Alternate Descriptions
Analog Multiplexer Dual 4:1 16-Pin TSSOP Tube Avnet America
IC: digital; demultiplexer/multiplexer; SMD; TSSOP16; Series: HC Transfer Multisort Elektronik
Analog Multiplexer Dual 4:1 16-Pin TSSOP Tube Avnet Europe
5-V, 4:1 differential, 1-channel analog mutliplexer Texas Instruments