Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
152
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
152
in stock
|
Buy Now | |
element14
from US$0.67
|
152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1
in stock
|
Buy Now | |
Texas Instruments
from US$0.22
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 80ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DIP |
IC Generic Number | 74HC4052 |
Logic Case Style | DIP |
Logic Function Number | 744052 |
Logic IC Base Number | 744052 |
Logic IC Function | Differential 4-Channel Analog Multiplexer / Demultiplexer |
Logic Type | Analogue Multiplexer / Demultiplexer |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 16µA |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Logic, Analog Mux/Demux Hs, 16Dip | Newark Electronics |
LOGIC, ANALOG MUX/DEMUX HS, 16DIP | element14 |
IC: digital | Transfer Multisort Elektronik |
5-V, 4:1 differential, 1-channel analog mutliplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC4052E?
Additional datasheets, footprints and schematics for CD74HC4052E are listed on our Part Details page. You can also find images and similar parts to CD74HC4052E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4052E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4052E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4052E fall under?
The CD74HC4052E is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4052E when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4052E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4052E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4052E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for CD74HC4052E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4052E often in real-time on the comparison pages.
What if I can't find stock of CD74HC4052E?
You can fill out our help required form which you can use to request a quote for CD74HC4052E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.