Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74HC4017 |
---|---|
Counter Type | Decade / Divider |
Clock Frequency | 60MHz |
Count Maximum | 10 |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744017 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CD74HC4017PWT?
Additional datasheets, footprints and schematics for CD74HC4017PWT are listed on our Part Details page. You can also find images and similar parts to CD74HC4017PWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC4017PWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC4017PWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC4017PWT fall under?
The CD74HC4017PWT is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC4017PWT when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC4017PWT you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC4017PWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC4017PWT have stock available?
There is no stock from authorised distributors for CD74HC4017PWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC4017PWT often in real-time on the comparison pages.
What if I can't find stock of CD74HC4017PWT?
You can fill out our help required form which you can use to request a quote for CD74HC4017PWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.